Panasonic Res, 1K8, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic ERJ1TNF1801U

Description
RES, 1K8, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.8kohm; Product Range:ERJ1TN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.8kohm; Product Range:ERJ1TN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic - 85Y7547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic
85Y7547
Res, 1K8, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic 85Y7547
RES, 1K8, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.8kohm; Product Range:ERJ1TN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K8, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.8kohm; Product Range:ERJ1TN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7547
Product Name Res, 1K8, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 1800 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details