Panasonic Res, 10K, 0.5%, Thick Film; Resistor Case Style Panasonic ERJ1RHD1002C

Description
RES, 10K, 0.5%, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:ERJ1R Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes
Description
RES, 10K, 0.5%, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:ERJ1R Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.5%, Thick Film; Resistor Case Style Panasonic - 41AC9824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, Thick Film; Resistor Case Style Panasonic
41AC9824
Res, 10K, 0.5%, Thick Film; Resistor Case Style Panasonic 41AC9824
RES, 10K, 0.5%, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:ERJ1R Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

RES, 10K, 0.5%, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:ERJ1R Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 0.5%, 0201; Resistor Case Style Panasonic - 28AK9413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 0.5%, 0201; Resistor Case Style Panasonic
28AK9413
Res, Thick Film, 10K, 0.5%, 0201; Resistor Case Style Panasonic 28AK9413
RES, THICK FILM, 10K, 0.5%, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:ERJ1R Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, THICK FILM, 10K, 0.5%, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:ERJ1R Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9824
Product Name Res, 10K, 0.5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 10000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details