Panasonic Automotive SMD 51 Ohm 0.05W Resistor ERJ1GNJ510C

Description
Res Thick Film 0201 51 Ohm 5% 0.05W(1/20W) ±200ppm/C Pad SMD Automotive T/R Product overview: ERJ1GNJ510C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 51 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNJ510C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film 0201 51 Ohm 5% 0.05W(1/20W) ±200ppm/C Pad SMD Automotive T/R Product overview: ERJ1GNJ510C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 51 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNJ510C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 51 Ohm 0.05W Resistor - 52-ERJ1GNJ510C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 51 Ohm 0.05W Resistor
52-ERJ1GNJ510C
Automotive SMD 51 Ohm 0.05W Resistor 52-ERJ1GNJ510C
Res Thick Film 0201 51 Ohm 5% 0.05W(1/20W) ±200ppm/C Pad SMD Automotive T/R Product overview: ERJ1GNJ510C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 51 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNJ510C can be used for catalog matching and distributor lookup.

Res Thick Film 0201 51 Ohm 5% 0.05W(1/20W) ±200ppm/C Pad SMD Automotive T/R Product overview: ERJ1GNJ510C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 51 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNJ510C can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ1GNJ510C - 963304-ERJ1GNJ510C - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ1GNJ510C
963304-ERJ1GNJ510C
Chip Resistor - Surface Mount - ERJ1GNJ510C 963304-ERJ1GNJ510C
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963304-ERJ1GNJ510C Packaging: Tape & Reel Voltage Rating: 25 V Length: 600 µm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 254 µm Number of Terminations: 2 Resistance: 51 Ω Power Rating: 50 mW Width: 304.8 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Max Power Dissipation: 50 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963304-ERJ1GNJ510C
Packaging: Tape & Reel
Voltage Rating: 25 V
Length: 600 µm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 254 µm
Number of Terminations: 2
Resistance: 51 Ω
Power Rating: 50 mW
Width: 304.8 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
Max Power Dissipation: 50 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ1GNJ510C 963304-ERJ1GNJ510C
Product Name Automotive SMD 51 Ohm 0.05W Resistor Chip Resistor - Surface Mount - ERJ1GNJ510C
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers