Product overview: ERJ1GNJ472C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNJ472C can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 714196-ERJ1GNJ472C
Manufacturer Homepage: www.panasonic.com/in
Reference case: SMD
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
RES, AEC-Q200, THICK FILM, 4K7, 5%, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:4.7kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 4K7, 5%, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:4.7kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ1GNJ472C | 714196-ERJ1GNJ472C | 1797153 | 28AK9411 | 41AC9822 |
| Product Name | Resistor | Chip Resistor - Surface Mount - ERJ1GNJ472C | Surface Mount Resistors | Res, Aec-Q200, Thick Film, 4K7, 5%, 0201; Resistor Case Style Panasonic | Res, 4K7, 5%, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) | 0201; 0603 | 0201; 0603 | ||
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | |||
| Resistance Range | 4700 ohms | 4700 ohms |