Panasonic Chip Resistor - Surface Mount - ERJ1GNJ221C ERJ1GNJ221C

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196218-ERJ1GNJ221C Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 254 µm Number of Terminations: 2 Resistance: 220 Ω Power Rating: 50 mW Width: 300 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Alternative Parts (Cross-Reference): ERJ-1GNJ221C; ERJ1GNJ221C.; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Max Power Dissipation: 50 mW Max Operating Temperature: 125 °C Case Code (Metric): 0603
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196218-ERJ1GNJ221C Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 254 µm Number of Terminations: 2 Resistance: 220 Ω Power Rating: 50 mW Width: 300 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Alternative Parts (Cross-Reference): ERJ-1GNJ221C; ERJ1GNJ221C.; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Max Power Dissipation: 50 mW Max Operating Temperature: 125 °C Case Code (Metric): 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ1GNJ221C - 1196218-ERJ1GNJ221C - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ1GNJ221C
1196218-ERJ1GNJ221C
Chip Resistor - Surface Mount - ERJ1GNJ221C 1196218-ERJ1GNJ221C
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196218-ERJ1GNJ221C Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 254 µm Number of Terminations: 2 Resistance: 220 Ω Power Rating: 50 mW Width: 300 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Alternative Parts (Cross-Reference): ERJ-1GNJ221C; ERJ1GNJ221C.; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Max Power Dissipation: 50 mW Max Operating Temperature: 125 °C Case Code (Metric): 0603

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196218-ERJ1GNJ221C
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 600 µm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 254 µm
Number of Terminations: 2
Resistance: 220 Ω
Power Rating: 50 mW
Width: 300 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0201
Alternative Parts (Cross-Reference): ERJ-1GNJ221C; ERJ1GNJ221C.;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
Max Power Dissipation: 50 mW
Max Operating Temperature: 125 °C
Case Code (Metric): 0603

Buy Now
Resistor - 52-ERJ1GNJ221C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Fixed Resistor, Metal Glaze/thic Product overview: ERJ1GNJ221C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNJ221C can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thic Product overview: ERJ1GNJ221C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNJ221C can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ1GNJ221C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ1GNJ221C
Resistors - Chip Resistor - Surface Mount ERJ1GNJ221C
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1196218-ERJ1GNJ221C 52-ERJ1GNJ221C ERJ1GNJ221C
Product Name Chip Resistor - Surface Mount - ERJ1GNJ221C Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0603; 0201 (0603 Metric)
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details