Panasonic SMD 0.05W 8200ohm 25V Resistor ERJ1GNF8201C

Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 8200ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: ERJ1GNF8201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 8200ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 8200ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNF8201C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 8200ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: ERJ1GNF8201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 8200ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 8200ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNF8201C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.05W 8200ohm 25V Resistor - 52-ERJ1GNF8201C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 8200ohm 25V Resistor
52-ERJ1GNF8201C
SMD 0.05W 8200ohm 25V Resistor 52-ERJ1GNF8201C
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 8200ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: ERJ1GNF8201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 8200ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 8200ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNF8201C can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 8200ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: ERJ1GNF8201C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 8200ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 8200ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNF8201C can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ1GNF8201C - 1041127-ERJ1GNF8201C - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ1GNF8201C
1041127-ERJ1GNF8201C
Chip Resistor - Surface Mount - ERJ1GNF8201C 1041127-ERJ1GNF8201C
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041127-ERJ1GNF8201C Packaging: Tape & Reel (TR) Voltage Rating: 25 V Length: 609.6 µm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 254 µm Number of Terminations: 2 Resistance: 8.2 kΩ Power Rating: 50 mW Number of Pins: 2 Width: 304.8 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Case / Package: 0201 Alternative Parts (Cross-Reference): MCRE000162; ERJ-1GEF8201C; RC0201FR-078K2L; ERJ1GEF822C; RK73H1HTTC8201F; ERJ-1GEF7501C; CRCW02017K50FNED; ERJ-1GEF8061C; RC0201FR-078K25L; RK73H1HTTC7501FERJ-1 GNF8201C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0201 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Max Power Dissipation: 50 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041127-ERJ1GNF8201C
Packaging: Tape & Reel (TR)
Voltage Rating: 25 V
Length: 609.6 µm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 254 µm
Number of Terminations: 2
Resistance: 8.2 kΩ
Power Rating: 50 mW
Number of Pins: 2
Width: 304.8 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Case / Package: 0201
Alternative Parts (Cross-Reference): MCRE000162; ERJ-1GEF8201C; RC0201FR-078K2L; ERJ1GEF822C; RK73H1HTTC8201F; ERJ-1GEF7501C; CRCW02017K50FNED; ERJ-1GEF8061C; RC0201FR-078K25L; RK73H1HTTC7501FERJ-1GNF8201C;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0201
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Max Power Dissipation: 50 mW

Buy Now
Res, 8K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7528
Res, 8K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7528
RES, 8K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:8.2kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:8.2kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 61AC7611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
61AC7611
Res, 8K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 61AC7611
RES, 8K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:8.2kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:8.2kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ1GNF8201C 1041127-ERJ1GNF8201C 85Y7528
Product Name SMD 0.05W 8200ohm 25V Resistor Chip Resistor - Surface Mount - ERJ1GNF8201C Res, 8K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Resistance Range 8200 ohms 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0603
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details