Panasonic Res, 6K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic ERJ1GNF6201C

Description
RES, 6K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:6.2kohm; Product Range:-; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Description
RES, 6K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:6.2kohm; Product Range:-; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 6K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 36AJ9163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
36AJ9163
Res, 6K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 36AJ9163
RES, 6K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:6.2kohm; Product Range:-; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 6K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:6.2kohm; Product Range:-; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 6K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 61AC7598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
61AC7598
Res, 6K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 61AC7598
RES, 6K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:6.2kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:6.2kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 36AJ9163
Product Name Res, 6K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 6200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers