Panasonic SMD 25V 50mW Resistor ERJ1GNF5602C

Description
56kR 1% 0201 SMD Chip Resistor, 25V, 50mW Product overview: ERJ1GNF5602C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNF5602C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56kR 1% 0201 SMD Chip Resistor, 25V, 50mW Product overview: ERJ1GNF5602C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNF5602C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25V 50mW Resistor - 52-ERJ1GNF5602C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25V 50mW Resistor
52-ERJ1GNF5602C
SMD 25V 50mW Resistor 52-ERJ1GNF5602C
56kR 1% 0201 SMD Chip Resistor, 25V, 50mW Product overview: ERJ1GNF5602C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNF5602C can be used for catalog matching and distributor lookup.

56kR 1% 0201 SMD Chip Resistor, 25V, 50mW Product overview: ERJ1GNF5602C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNF5602C can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 56K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 61AC7594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
61AC7594
Res, 56K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 61AC7594
RES, 56K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:56kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:56kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ1GNF5602C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ1GNF5602C
Resistors - Chip Resistor - Surface Mount ERJ1GNF5602C
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ1GNF5602C 61AC7594 ERJ1GNF5602C
Product Name SMD 25V 50mW Resistor Res, 56K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic Resistors - Chip Resistor - Surface Mount
Resistance Range 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers