RES, 47R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:47ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 47R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:47ohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1797098 | 85Y7518 |
| Product Name | Surface Mount Resistors | Res, 47R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) | 0201; 0603 |
| Standards and Certifications | RoHS; Aec-q200 | RoHS |
| Configuration | Single Resistor | |
| Resistance Range | 47 ohms |