Panasonic Surface Mount Resistors ERJ1GNF4703C

Description
Panasonic ERJ1GNF4703C
Request a Quote Datasheet
Description
Panasonic ERJ1GNF4703C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1797162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797162
Surface Mount Resistors 1797162
Panasonic ERJ1GNF4703C

Panasonic ERJ1GNF4703C

Supplier's Site
Surface Mount Resistors - 1797097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797097
Surface Mount Resistors 1797097
Panasonic ERJ1GNF4703C

Panasonic ERJ1GNF4703C

Supplier's Site
Res, 470K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7521
Res, 470K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7521
RES, 470K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:470kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:470kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 46AC0687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
46AC0687
Res, 470K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 46AC0687
RES, 470K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:470kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:470kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1797162 85Y7521
Product Name Surface Mount Resistors Res, 470K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers