Panasonic Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic ERJ1GNF3301C

Description
RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:3.3kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:3.3kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 61AC7576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
61AC7576
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 61AC7576
RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:3.3kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:3.3kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7510
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7510
RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:3.3kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:3.3kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC7576
Product Name Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 3300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers