Panasonic Surface Mount Resistors ERJ1GNF22R0C

Description
Panasonic ERJ1GNF22R0C
Request a Quote Datasheet
Description
Panasonic ERJ1GNF22R0C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1797091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797091
Surface Mount Resistors 1797091
Panasonic ERJ1GNF22R0C

Panasonic ERJ1GNF22R0C

Supplier's Site
Surface Mount Resistors - 1797146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797146
Surface Mount Resistors 1797146
Panasonic ERJ1GNF22R0C

Panasonic ERJ1GNF22R0C

Supplier's Site
Res, 22R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7497
Res, 22R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7497
RES, 22R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:22ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:22ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 61AC7561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
61AC7561
Res, 22R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 61AC7561
RES, 22R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:22ohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:22ohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1797091 85Y7497
Product Name Surface Mount Resistors Res, 22R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details