Panasonic Surface Mount Resistors ERJ1GNF2202C

Description
Panasonic ERJ1GNF2202C
Request a Quote Datasheet
Description
Panasonic ERJ1GNF2202C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1797156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797156
Surface Mount Resistors 1797156
Panasonic ERJ1GNF2202C

Panasonic ERJ1GNF2202C

Supplier's Site
Surface Mount Resistors - 1797089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797089
Surface Mount Resistors 1797089
Panasonic ERJ1GNF2202C

Panasonic ERJ1GNF2202C

Supplier's Site
Res, 22K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7499
Res, 22K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7499
RES, 22K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:22kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:22kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 61AC7563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
61AC7563
Res, 22K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 61AC7563
RES, 22K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:22kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:22kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1797156 85Y7499
Product Name Surface Mount Resistors Res, 22K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details