Panasonic Surface Mount Resistors ERJ1GNF2201C

Description
Panasonic ERJ1GNF2201C
Request a Quote Datasheet
Description
Panasonic ERJ1GNF2201C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1797088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797088
Surface Mount Resistors 1797088
Panasonic ERJ1GNF2201C

Panasonic ERJ1GNF2201C

Supplier's Site
Surface Mount Resistors - 1797152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797152
Surface Mount Resistors 1797152
Panasonic ERJ1GNF2201C

Panasonic ERJ1GNF2201C

Supplier's Site
Res, 2K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7498
Res, 2K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7498
RES, 2K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:2.2kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:2.2kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 30AC9550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
30AC9550
Res, 2K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 30AC9550
RES, 2K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:2.2kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:2.2kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1797088 85Y7498
Product Name Surface Mount Resistors Res, 2K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers