Panasonic Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic ERJ1GNF1301C

Description
RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.3kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.3kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 96Y5725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
96Y5725
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 96Y5725
RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.3kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.3kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 61AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
61AC7544
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 61AC7544
RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.3kohm; Product Range:-; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.3kohm; Product Range:-; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5725
Product Name Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 1300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details