Panasonic Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic ERJ1GNF1103C

Description
RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:110kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:110kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 61AC7536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
61AC7536
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 61AC7536
RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:110kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:110kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 36AJ9138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
36AJ9138
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 36AJ9138
RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:110kohm; Product Range:-; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:110kohm; Product Range:-; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC7536
Product Name Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 110000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details