Panasonic Surface Mount Resistors ERJ1GNF1004C

Description
Panasonic ERJ1GNF1004C
Request a Quote Datasheet
Description
Panasonic ERJ1GNF1004C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1797083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797083
Surface Mount Resistors 1797083
Panasonic ERJ1GNF1004C

Panasonic ERJ1GNF1004C

Supplier's Site
Surface Mount Resistors - 1797133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797133
Surface Mount Resistors 1797133
Panasonic ERJ1GNF1004C

Panasonic ERJ1GNF1004C

Supplier's Site
Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 61AC7532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
61AC7532
Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 61AC7532
RES, 1M, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1Mohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1Mohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1797083 61AC7532
Product Name Surface Mount Resistors Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details