Panasonic Surface Mount Resistors ERJ1GNF1002C

Description
Panasonic ERJ1GNF1002C
Request a Quote Datasheet
Description
Panasonic ERJ1GNF1002C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755717
Surface Mount Resistors 1755717
Panasonic ERJ1GNF1002C

Panasonic ERJ1GNF1002C

Supplier's Site
Surface Mount Resistors - 1763597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763597
Surface Mount Resistors 1763597
Panasonic ERJ1GNF1002C

Panasonic ERJ1GNF1002C

Supplier's Site
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7484
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7484
RES, 10K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 04AC0248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
04AC0248
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 04AC0248
RES, 10K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:10kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1755717 85Y7484
Product Name Surface Mount Resistors Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details