Panasonic Surface Mount Resistors ERJ1GNF1001C

Description
Panasonic ERJ1GNF1001C
Request a Quote Datasheet
Description
Panasonic ERJ1GNF1001C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1797081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797081
Surface Mount Resistors 1797081
Panasonic ERJ1GNF1001C

Panasonic ERJ1GNF1001C

Supplier's Site
Surface Mount Resistors - 1797127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797127
Surface Mount Resistors 1797127
Panasonic ERJ1GNF1001C

Panasonic ERJ1GNF1001C

Supplier's Site
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 18AC7285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
18AC7285
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 18AC7285
RES, 1K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7483
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7483
RES, 1K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1797081 18AC7285
Product Name Surface Mount Resistors Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details