Panasonic Surface Mount Resistors ERJ1GNF1000C

Description
Panasonic ERJ1GNF1000C
Request a Quote Datasheet
Description
Panasonic ERJ1GNF1000C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1797123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797123
Surface Mount Resistors 1797123
Panasonic ERJ1GNF1000C

Panasonic ERJ1GNF1000C

Supplier's Site
Surface Mount Resistors - 1797080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797080
Surface Mount Resistors 1797080
Panasonic ERJ1GNF1000C

Panasonic ERJ1GNF1000C

Supplier's Site
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7482
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7482
RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 30AC9549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
30AC9549
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 30AC9549
RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1797123 85Y7482
Product Name Surface Mount Resistors Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details