Panasonic Res, 0R0, 0201, Thick Film; Resistor Case Style Panasonic ERJ1GN0R00C

Description
RES, 0R0, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:0ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R0, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:0ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0, 0201, Thick Film; Resistor Case Style Panasonic - 41AC9823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0201, Thick Film; Resistor Case Style Panasonic
41AC9823
Res, 0R0, 0201, Thick Film; Resistor Case Style Panasonic 41AC9823
RES, 0R0, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:0ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:0ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9823
Product Name Res, 0R0, 0201, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers