Panasonic SMD 51 Ohm 0.05W 20W Resistor ERJ1GEJ510C

Description
Res Thick Film 0201 51 Ohm 5% 0.05W(1/20W) ±200ppm/°C Pad SMD T/R Product overview: ERJ1GEJ510C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 Ohm, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GEJ510C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0201 51 Ohm 5% 0.05W(1/20W) ±200ppm/°C Pad SMD T/R Product overview: ERJ1GEJ510C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 Ohm, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GEJ510C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 51 Ohm 0.05W 20W Resistor - 52-ERJ1GEJ510C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 Ohm 0.05W 20W Resistor
52-ERJ1GEJ510C
SMD 51 Ohm 0.05W 20W Resistor 52-ERJ1GEJ510C
Res Thick Film 0201 51 Ohm 5% 0.05W(1/20W) ±200ppm/°C Pad SMD T/R Product overview: ERJ1GEJ510C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 Ohm, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GEJ510C can be used for catalog matching and distributor lookup.

Res Thick Film 0201 51 Ohm 5% 0.05W(1/20W) ±200ppm/°C Pad SMD T/R Product overview: ERJ1GEJ510C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 Ohm, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GEJ510C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ1GEJ510C
822727-ERJ1GEJ510C
Chip Resistor - Surface Mount - ERJ1GEJ510C 822727-ERJ1GEJ510C
Manufacturer: Panasonic Win Source Part Number: 822727-ERJ1GEJ510C Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822727-ERJ1GEJ510C
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ1GEJ510C 822727-ERJ1GEJ510C
Product Name SMD 51 Ohm 0.05W 20W Resistor Chip Resistor - Surface Mount - ERJ1GEJ510C
Technology / Construction Thick Film
Mounting / Packaging 0201
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details