Panasonic SMD 0.05W 150ohm 25V Resistor ERJ1GEF1500C

Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 150ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: ERJ1GEF1500C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 150ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 150ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GEF1500C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 150ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: ERJ1GEF1500C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 150ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 150ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GEF1500C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.05W 150ohm 25V Resistor - 52-ERJ1GEF1500C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 150ohm 25V Resistor
52-ERJ1GEF1500C
SMD 0.05W 150ohm 25V Resistor 52-ERJ1GEF1500C
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 150ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: ERJ1GEF1500C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 150ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 150ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GEF1500C can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 150ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: ERJ1GEF1500C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 150ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 150ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GEF1500C can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ1GEF1500C
822726-ERJ1GEF1500C
Chip Resistor - Surface Mount - ERJ1GEF1500C 822726-ERJ1GEF1500C
Manufacturer: Panasonic Win Source Part Number: 822726-ERJ1GEF1500C Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822726-ERJ1GEF1500C
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ1GEF1500C 822726-ERJ1GEF1500C
Product Name SMD 0.05W 150ohm 25V Resistor Chip Resistor - Surface Mount - ERJ1GEF1500C
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers