Panasonic Res, 560K, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic ERJ14YJ564U

Description
RES, 560K, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:560kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 560K, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:560kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJ14 series thick film chip resistor has a resistance value of 560 kΩ with a tolerance of ±5%. It is designed for a power rating of 0.5 W and is housed in a 1210 case style, which measures 3.2 mm x 2.5 mm. The resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. It features a high reliability metal glaze thick film resistive element and is compatible with automated placement machines. The product adheres to IEC 60115-8 and JIS C 5201-8 reference standards, making it a reliable choice for various electronic applications. The maximum operating voltage is rated at 200 V, and it is AEC-Q200 compliant, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJ14 series thick film chip resistor has a resistance value of 560 kΩ with a tolerance of ±5%. It is designed for a power rating of 0.5 W and is housed in a 1210 case style, which measures 3.2 mm x 2.5 mm. The resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. It features a high reliability metal glaze thick film resistive element and is compatible with automated placement machines. The product adheres to IEC 60115-8 and JIS C 5201-8 reference standards, making it a reliable choice for various electronic applications. The maximum operating voltage is rated at 200 V, and it is AEC-Q200 compliant, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 560K, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 22AC4424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
22AC4424
Res, 560K, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 22AC4424
RES, 560K, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:560kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 560K, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:560kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4424
Product Name Res, 560K, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 560000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details