Panasonic Res, 5K6, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic ERJ14YJ562U

Description
RES, 5K6, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:5.6kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 5K6, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:5.6kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7898
Res, 5K6, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7898
RES, 5K6, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:5.6kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 5K6, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:5.6kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7898
Product Name Res, 5K6, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 5600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers