Thick Film Resistors - SMD 1210 36ohms 5% AEC-Q200 Product overview: ERJ14YJ360U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJ14YJ360U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Resistors |
| Product Number | 2-ERJ14YJ360U |
| Product Name | Automotive SMD Resistor |
| Technology / Construction | Thick Film |
| Resistance Range | 36 ohms |
| Tolerance | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C |