The Panasonic ERJ14 series thick film chip resistor has a resistance value of 2.2 MΩ with a tolerance of ±5%. It is rated for a power dissipation of 0.5 W and has a maximum voltage rating of 200 V. The resistor is designed in a 1210 case style, which measures 3.2 mm x 2.5 mm. It is suitable for both reflow and flow soldering processes and is compliant with RoHS standards. The product is also AEC-Q200 compliant, indicating its reliability for automotive applications. The resistor features a metal glaze thick film resistive element and is compatible with automated placement machines, making it a practical choice for various electronic applications.
RES, 2M2, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2Mohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y7877 |
| Product Name | Res, 2M2, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 2.20E6 ohms |
| Tolerance | 5 +/- % |