Panasonic Chip Resistor - Surface Mount ERJ14YJ1R0U

Description
Fixed Resistor, Metal Glaze/thic
Datasheet
Description
Fixed Resistor, Metal Glaze/thic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ14YJ1R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ14YJ1R0U
Chip Resistor - Surface Mount ERJ14YJ1R0U
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Res, 1R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7850
Res, 1R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7850
RES, 1R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1ohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1ohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ14YJ1R0U 85Y7850
Product Name Chip Resistor - Surface Mount Res, 1R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details