Panasonic Chip Resistor - Surface Mount - ERJ14YJ104U ERJ14YJ104U

Description
Manufacturer: Panasonic Win Source Part Number: 730792-ERJ14YJ104U Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 730792-ERJ14YJ104U Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ14YJ104U
730792-ERJ14YJ104U
Chip Resistor - Surface Mount - ERJ14YJ104U 730792-ERJ14YJ104U
Manufacturer: Panasonic Win Source Part Number: 730792-ERJ14YJ104U Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 730792-ERJ14YJ104U
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now
Resistor - 52-ERJ14YJ104U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERJ14YJ104U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14YJ104U can be used for catalog matching and distributor lookup.

Product overview: ERJ14YJ104U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14YJ104U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 730792-ERJ14YJ104U 52-ERJ14YJ104U
Product Name Chip Resistor - Surface Mount - ERJ14YJ104U Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details