Panasonic Surface Mount Resistors ERJ14YJ100U

Description
Panasonic ERJ14YJ100U
Request a Quote Datasheet
Description
Panasonic ERJ14YJ100U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755713
Surface Mount Resistors 1755713
Panasonic ERJ14YJ100U

Panasonic ERJ14YJ100U

Supplier's Site
Surface Mount Resistors - 1763497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763497
Surface Mount Resistors 1763497
Panasonic ERJ14YJ100U

Panasonic ERJ14YJ100U

Supplier's Site
Res, 10R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7854
Res, 10R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7854
RES, 10R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ14YJ100U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ14YJ100U
Chip Resistor - Surface Mount ERJ14YJ100U
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1755713 1763497 85Y7854 ERJ14YJ100U
Product Name Surface Mount Resistors Surface Mount Resistors Res, 10R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 10 ohms 10 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details