Panasonic Chip Resistor - Surface Mount - ERJ14RQFR30U ERJ14RQFR30U

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971727-ERJ14RQFR30U Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 300 mΩ Power Rating: 250 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 3225 Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1210
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971727-ERJ14RQFR30U Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 300 mΩ Power Rating: 250 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 3225 Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ14RQFR30U - 971727-ERJ14RQFR30U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ14RQFR30U
971727-ERJ14RQFR30U
Chip Resistor - Surface Mount - ERJ14RQFR30U 971727-ERJ14RQFR30U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971727-ERJ14RQFR30U Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 300 mΩ Power Rating: 250 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 3225 Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1210

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971727-ERJ14RQFR30U
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 300 mΩ
Power Rating: 250 mW
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3225
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210

Buy Now
SMD 0.3 Ohm 0.25W Resistor - 52-ERJ14RQFR30U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.3 Ohm 0.25W Resistor
52-ERJ14RQFR30U
SMD 0.3 Ohm 0.25W Resistor 52-ERJ14RQFR30U
Res Thick Film 1210 0.3 Ohm 1% 0.25W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ14RQFR30U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14RQFR30U can be used for catalog matching and distributor lookup.

Res Thick Film 1210 0.3 Ohm 1% 0.25W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ14RQFR30U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14RQFR30U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 971727-ERJ14RQFR30U 52-ERJ14RQFR30U
Product Name Chip Resistor - Surface Mount - ERJ14RQFR30U SMD 0.3 Ohm 0.25W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers