Panasonic SMD 2W Resistor ERJ14NF6801U

Description
Res Thick Film 1210 6.8K Ohm 1% 1/2W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ14NF6801U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF6801U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1210 6.8K Ohm 1% 1/2W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ14NF6801U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF6801U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-ERJ14NF6801U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-ERJ14NF6801U
SMD 2W Resistor 52-ERJ14NF6801U
Res Thick Film 1210 6.8K Ohm 1% 1/2W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ14NF6801U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF6801U can be used for catalog matching and distributor lookup.

Res Thick Film 1210 6.8K Ohm 1% 1/2W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ14NF6801U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF6801U can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ14NF6801U - 963303-ERJ14NF6801U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ14NF6801U
963303-ERJ14NF6801U
Chip Resistor - Surface Mount - ERJ14NF6801U 963303-ERJ14NF6801U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963303-ERJ14NF6801U Packaging: Tape & Reel (TR) Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 711.2 µm Number of Terminations: 2 Resistance: 6.8 kΩ Power Rating: 500 mW Width: 2.4892 mm Categories: Chip Resistor - Surface Mount Case / Package: 3225 Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1210 Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963303-ERJ14NF6801U
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 6.8 kΩ
Power Rating: 500 mW
Width: 2.4892 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3225
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 2.5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Power Dissipation: 500 mW

Buy Now
Res, 6K8, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7848
Res, 6K8, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7848
RES, 6K8, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.8kohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K8, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.8kohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ14NF6801U 963303-ERJ14NF6801U 85Y7848
Product Name SMD 2W Resistor Chip Resistor - Surface Mount - ERJ14NF6801U Res, 6K8, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details