Panasonic Res, 499R, 1%, Thick Film; Resistor Case Style Panasonic ERJ14NF4990U

Description
RES, 499R, 1%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:499ohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 499R, 1%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:499ohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 1%, Thick Film; Resistor Case Style Panasonic - 41AC9843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, Thick Film; Resistor Case Style Panasonic
41AC9843
Res, 499R, 1%, Thick Film; Resistor Case Style Panasonic 41AC9843
RES, 499R, 1%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:499ohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 499R, 1%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:499ohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9843
Product Name Res, 499R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 499 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details