Panasonic SMD 0.5W 1740ohm 200V Resistor ERJ14NF1741U

Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1740ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: ERJ14NF1741U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1740ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1740ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF1741U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1740ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: ERJ14NF1741U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1740ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1740ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF1741U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 1740ohm 200V Resistor - 52-ERJ14NF1741U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 1740ohm 200V Resistor
52-ERJ14NF1741U
SMD 0.5W 1740ohm 200V Resistor 52-ERJ14NF1741U
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1740ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: ERJ14NF1741U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1740ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1740ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF1741U can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1740ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: ERJ14NF1741U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1740ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1740ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF1741U can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ14NF1741U - 1111289-ERJ14NF1741U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ14NF1741U
1111289-ERJ14NF1741U
Chip Resistor - Surface Mount - ERJ14NF1741U 1111289-ERJ14NF1741U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111289-ERJ14NF1741U Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2004 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 711.2 µm Number of Terminations: 2 Resistance: 1.74 kΩ Power Rating: 500 mW Width: 2.4892 mm Categories: Chip Resistor - Surface Mount Case / Package: 1210 Alternative Parts (Cross-Reference): ERJ-14NF1741U; ERJ14NF1741U.; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1210 Voltage Rating (DC): 200 V Max Power Dissipation: 500 mW Max Operating Temperature: 155 °C Case Code (Metric): 3225

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111289-ERJ14NF1741U
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2004 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 1.74 kΩ
Power Rating: 500 mW
Width: 2.4892 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1210
Alternative Parts (Cross-Reference): ERJ-14NF1741U; ERJ14NF1741U.;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210
Voltage Rating (DC): 200 V
Max Power Dissipation: 500 mW
Max Operating Temperature: 155 °C
Case Code (Metric): 3225

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ14NF1741U 1111289-ERJ14NF1741U
Product Name SMD 0.5W 1740ohm 200V Resistor Chip Resistor - Surface Mount - ERJ14NF1741U
Resistance Range 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details