Panasonic Surface Mount Resistors ERJ14NF1001U

Description
Panasonic ERJ14NF1001U
Request a Quote Datasheet
Description
Panasonic ERJ14NF1001U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1760835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1760835
Surface Mount Resistors 1760835
Panasonic ERJ14NF1001U

Panasonic ERJ14NF1001U

Supplier's Site
Surface Mount Resistors - 1760844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1760844
Surface Mount Resistors 1760844
Panasonic ERJ14NF1001U

Panasonic ERJ14NF1001U

Supplier's Site
Res, 1K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7822
Res, 1K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7822
RES, 1K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1760835 85Y7822
Product Name Surface Mount Resistors Res, 1K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers