Panasonic Surface Mount Resistors ERJ14BSFR20U

Description
Panasonic ERJ14BSFR20U
Request a Quote Datasheet
Description
Panasonic ERJ14BSFR20U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7213424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7213424
Surface Mount Resistors 7213424
Panasonic ERJ14BSFR20U

Panasonic ERJ14BSFR20U

Supplier's Site
Surface Mount Resistors - 7213424P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7213424P
Surface Mount Resistors 7213424P
Panasonic ERJ14BSFR20U

Panasonic ERJ14BSFR20U

Supplier's Site
Surface Mount Resistors - 1101230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101230
Surface Mount Resistors 1101230
Panasonic ERJ14BSFR20U

Panasonic ERJ14BSFR20U

Supplier's Site
Current Sense Res, 0R2, 1%, 500 Mw, 1210; Resistance Panasonic - 41AC9841 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 500 Mw, 1210; Resistance Panasonic
41AC9841
Current Sense Res, 0R2, 1%, 500 Mw, 1210; Resistance Panasonic 41AC9841
CURRENT SENSE RES, 0R2, 1%, 500 MW, 1210; Resistance:0.2ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 500 MW, 1210; Resistance:0.2ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Aec-Q200, 0R2, 1210; Resistance Panasonic - 28AK9418 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R2, 1210; Resistance Panasonic
28AK9418
Current Sense Res, Aec-Q200, 0R2, 1210; Resistance Panasonic 28AK9418
CURRENT SENSE RES, AEC-Q200, 0R2, 1210; Resistance:0.2ohm; Product Range:ERJ14BS Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R2, 1210; Resistance:0.2ohm; Product Range:ERJ14BS Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7213424 7213424P 1101230 41AC9841
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Current Sense Res, 0R2, 1%, 500 Mw, 1210; Resistance Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details