Panasonic Surface Mount Resistors ERJ14BSFR16U

Description
Panasonic ERJ14BSFR16U
Request a Quote Datasheet
Description
Panasonic ERJ14BSFR16U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7213427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7213427
Surface Mount Resistors 7213427
Panasonic ERJ14BSFR16U

Panasonic ERJ14BSFR16U

Supplier's Site
Surface Mount Resistors - 7213427P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7213427P
Surface Mount Resistors 7213427P
Panasonic ERJ14BSFR16U

Panasonic ERJ14BSFR16U

Supplier's Site
Surface Mount Resistors - 1101231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101231
Surface Mount Resistors 1101231
Panasonic ERJ14BSFR16U

Panasonic ERJ14BSFR16U

Supplier's Site
Current Sense Res, 0R16, 1%, 500 Mw; Resistance Panasonic - 41AC9840 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R16, 1%, 500 Mw; Resistance Panasonic
41AC9840
Current Sense Res, 0R16, 1%, 500 Mw; Resistance Panasonic 41AC9840
CURRENT SENSE RES, 0R16, 1%, 500 MW; Resistance:0.16ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R16, 1%, 500 MW; Resistance:0.16ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7213427 7213427P 1101231 41AC9840
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Current Sense Res, 0R16, 1%, 500 Mw; Resistance Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 0.1600 ohms 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details