Panasonic Current Sense Res, 0R13, 1%, 500 Mw; Resistance Panasonic ERJ14BSFR13U

Description
CURRENT SENSE RES, 0R13, 1%, 500 MW; Resistance:0.13ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R13, 1%, 500 MW; Resistance:0.13ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R13, 1%, 500 Mw; Resistance Panasonic - 41AC9839 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 1%, 500 Mw; Resistance Panasonic
41AC9839
Current Sense Res, 0R13, 1%, 500 Mw; Resistance Panasonic 41AC9839
CURRENT SENSE RES, 0R13, 1%, 500 MW; Resistance:0.13ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 1%, 500 MW; Resistance:0.13ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9839
Product Name Current Sense Res, 0R13, 1%, 500 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138516DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details