Panasonic Surface Mount Resistors ERJ14BQFR51U

Description
Panasonic ERJ14BQFR51U
Request a Quote Datasheet
Description
Panasonic ERJ14BQFR51U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7213461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7213461
Surface Mount Resistors 7213461
Panasonic ERJ14BQFR51U

Panasonic ERJ14BQFR51U

Supplier's Site
Current Sense Res, 0R51, 1%, 500 Mw; Resistance Panasonic - 41AC9838 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R51, 1%, 500 Mw; Resistance Panasonic
41AC9838
Current Sense Res, 0R51, 1%, 500 Mw; Resistance Panasonic 41AC9838
CURRENT SENSE RES, 0R51, 1%, 500 MW; Resistance:0.51ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R51, 1%, 500 MW; Resistance:0.51ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7213461 41AC9838
Product Name Surface Mount Resistors Current Sense Res, 0R51, 1%, 500 Mw; Resistance Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details