Panasonic Surface Mount Resistors ERJ14BQFR30U

Description
Panasonic ERJ14BQFR30U
Request a Quote
Description
Panasonic ERJ14BQFR30U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7213449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7213449
Surface Mount Resistors 7213449
Panasonic ERJ14BQFR30U

Panasonic ERJ14BQFR30U

Supplier's Site
Current Sense Res, 0R3, 1%, 500 Mw, 1210; Resistance Panasonic - 41AC9837 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R3, 1%, 500 Mw, 1210; Resistance Panasonic
41AC9837
Current Sense Res, 0R3, 1%, 500 Mw, 1210; Resistance Panasonic 41AC9837
CURRENT SENSE RES, 0R3, 1%, 500 MW, 1210; Resistance:0.3ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R3, 1%, 500 MW, 1210; Resistance:0.3ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7213449 41AC9837
Product Name Surface Mount Resistors Current Sense Res, 0R3, 1%, 500 Mw, 1210; Resistance Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details