Panasonic Surface Mount Resistors ERJ14BQFR24U

Description
Panasonic ERJ14BQFR24U
Request a Quote Datasheet
Description
Panasonic ERJ14BQFR24U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7213436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7213436
Surface Mount Resistors 7213436
Panasonic ERJ14BQFR24U

Panasonic ERJ14BQFR24U

Supplier's Site
Surface Mount Resistors - 7213436P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7213436P
Surface Mount Resistors 7213436P
Panasonic ERJ14BQFR24U

Panasonic ERJ14BQFR24U

Supplier's Site
Surface Mount Resistors - 1689179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689179
Surface Mount Resistors 1689179
Panasonic ERJ14BQFR24U

Panasonic ERJ14BQFR24U

Supplier's Site
Current Sense Res, 0R24, 1%, 500 Mw; Resistance Panasonic - 41AC9836 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R24, 1%, 500 Mw; Resistance Panasonic
41AC9836
Current Sense Res, 0R24, 1%, 500 Mw; Resistance Panasonic 41AC9836
CURRENT SENSE RES, 0R24, 1%, 500 MW; Resistance:0.24ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R24, 1%, 500 MW; Resistance:0.24ohm; Product Range:ERJ14B Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7213436 7213436P 41AC9836
Product Name Surface Mount Resistors Surface Mount Resistors Current Sense Res, 0R24, 1%, 500 Mw; Resistance Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details