Panasonic Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic ERJ12ZYJ683U

Description
RES, 68K, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic - 85Y7816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
85Y7816
Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic 85Y7816
RES, 68K, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68K, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7816
Product Name Res, 68K, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details