Panasonic Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic ERJ12ZYJ472U

Description
RES, 4K7, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic - 85Y7805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
85Y7805
Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic 85Y7805
RES, 4K7, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, 4K7, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:4.7kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7805
Product Name Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details