Panasonic Res, 120R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic ERJ12ZYJ121U

Description
RES, 120R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Description
RES, 120R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic - 85Y7776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
85Y7776
Res, 120R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic 85Y7776
RES, 120R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, 120R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7776
Product Name Res, 120R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 120 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details