Panasonic Current Sense Res, 0R33, 1%, 500 Mw; Resistance Panasonic ERJ12ZQFR33U

Description
CURRENT SENSE RES, 0R33, 1%, 500 MW; Resistance:0.33ohm; Product Range:ERJ12Z Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R33, 1%, 500 MW; Resistance:0.33ohm; Product Range:ERJ12Z Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R33, 1%, 500 Mw; Resistance Panasonic - 41AC9831 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 1%, 500 Mw; Resistance Panasonic
41AC9831
Current Sense Res, 0R33, 1%, 500 Mw; Resistance Panasonic 41AC9831
CURRENT SENSE RES, 0R33, 1%, 500 MW; Resistance:0.33ohm; Product Range:ERJ12Z Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 1%, 500 MW; Resistance:0.33ohm; Product Range:ERJ12Z Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9831
Product Name Current Sense Res, 0R33, 1%, 500 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details