Panasonic Chip Resistor - Surface Mount - ERJ12YJ561U ERJ12YJ561U

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982886-ERJ12YJ561U Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 560 Ω Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 4532 Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982886-ERJ12YJ561U Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 560 Ω Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 4532 Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ12YJ561U - 982886-ERJ12YJ561U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ12YJ561U
982886-ERJ12YJ561U
Chip Resistor - Surface Mount - ERJ12YJ561U 982886-ERJ12YJ561U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982886-ERJ12YJ561U Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 560 Ω Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 4532 Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982886-ERJ12YJ561U
Voltage Rating: 200 V
Length: 4.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 560 Ω
Power Rating: 750 mW
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4532
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812

Buy Now
SMD 0.75W 560ohm 200V Resistor - 52-ERJ12YJ561U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 560ohm 200V Resistor
52-ERJ12YJ561U
SMD 0.75W 560ohm 200V Resistor 52-ERJ12YJ561U
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 560ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1812, CHIP, ROHS COMPLIANT Product overview: ERJ12YJ561U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 560ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 560ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ561U can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 560ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1812, CHIP, ROHS COMPLIANT Product overview: ERJ12YJ561U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 560ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 560ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ561U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 982886-ERJ12YJ561U 52-ERJ12YJ561U
Product Name Chip Resistor - Surface Mount - ERJ12YJ561U SMD 0.75W 560ohm 200V Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details