Panasonic SMD 33 Ohm 4W Resistor ERJ12YJ330U

Description
Res Thick Film 1812 33 Ohm 5% 3/4W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12YJ330U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ330U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film 1812 33 Ohm 5% 3/4W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12YJ330U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ330U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 33 Ohm 4W Resistor - 52-ERJ12YJ330U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 Ohm 4W Resistor
52-ERJ12YJ330U
SMD 33 Ohm 4W Resistor 52-ERJ12YJ330U
Res Thick Film 1812 33 Ohm 5% 3/4W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12YJ330U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ330U can be used for catalog matching and distributor lookup.

Res Thick Film 1812 33 Ohm 5% 3/4W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12YJ330U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ330U can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ12YJ330U - 1057639-ERJ12YJ330U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ12YJ330U
1057639-ERJ12YJ330U
Chip Resistor - Surface Mount - ERJ12YJ330U 1057639-ERJ12YJ330U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057639-ERJ12YJ330U Termination: SMD/SMT Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 33 Ω Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 4532 Case / Package: 1812 Alternative Parts (Cross-Reference): ERJ12YJ330UERJ-12YJ3 30U; ERJ12YJ330U.; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057639-ERJ12YJ330U
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 4.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 33 Ω
Power Rating: 750 mW
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4532
Case / Package: 1812
Alternative Parts (Cross-Reference): ERJ12YJ330UERJ-12YJ330U; ERJ12YJ330U.;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ12YJ330U 1057639-ERJ12YJ330U
Product Name SMD 33 Ohm 4W Resistor Chip Resistor - Surface Mount - ERJ12YJ330U
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details