Panasonic SMD 0.75W Resistor ERJ12YJ244U

Description
Res Thick Film 1812 240K Ohm 5% 0.75W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12YJ244U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ244U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film 1812 240K Ohm 5% 0.75W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12YJ244U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ244U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W Resistor - 52-ERJ12YJ244U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W Resistor
52-ERJ12YJ244U
SMD 0.75W Resistor 52-ERJ12YJ244U
Res Thick Film 1812 240K Ohm 5% 0.75W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12YJ244U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ244U can be used for catalog matching and distributor lookup.

Res Thick Film 1812 240K Ohm 5% 0.75W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12YJ244U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ244U can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ12YJ244U - 1057638-ERJ12YJ244U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ12YJ244U
1057638-ERJ12YJ244U
Chip Resistor - Surface Mount - ERJ12YJ244U 1057638-ERJ12YJ244U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057638-ERJ12YJ244U Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 240 kΩ Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 4532 Case / Package: 1812 Alternative Parts (Cross-Reference): ERJ12YJ244UERJ-12YJ2 44U; ERJ12YJ244U.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057638-ERJ12YJ244U
Voltage Rating: 200 V
Length: 4.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 240 kΩ
Power Rating: 750 mW
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4532
Case / Package: 1812
Alternative Parts (Cross-Reference): ERJ12YJ244UERJ-12YJ244U; ERJ12YJ244U.;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ12YJ244U 1057638-ERJ12YJ244U
Product Name SMD 0.75W Resistor Chip Resistor - Surface Mount - ERJ12YJ244U
Resistance Range 240000 ohms 240000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 1676252-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details