Panasonic Chip Resistor - Surface Mount - ERJ12YJ222U ERJ12YJ222U

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057634-ERJ12YJ222U Termination: SMD/SMT Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Weight: 26.988746 mg Resistance: 2.2 kΩ Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 4532 Case / Package: 1812 Alternative Parts (Cross-Reference): ERJ12YJ202U; ERJ12YJ242U; ERJ-12NF2001U; ERJ-U12J222UERJ-12YJ 222U; ERJ12YJ222U.; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057634-ERJ12YJ222U Termination: SMD/SMT Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Weight: 26.988746 mg Resistance: 2.2 kΩ Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 4532 Case / Package: 1812 Alternative Parts (Cross-Reference): ERJ12YJ202U; ERJ12YJ242U; ERJ-12NF2001U; ERJ-U12J222UERJ-12YJ 222U; ERJ12YJ222U.; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ12YJ222U - 1057634-ERJ12YJ222U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ12YJ222U
1057634-ERJ12YJ222U
Chip Resistor - Surface Mount - ERJ12YJ222U 1057634-ERJ12YJ222U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057634-ERJ12YJ222U Termination: SMD/SMT Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Weight: 26.988746 mg Resistance: 2.2 kΩ Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 4532 Case / Package: 1812 Alternative Parts (Cross-Reference): ERJ12YJ202U; ERJ12YJ242U; ERJ-12NF2001U; ERJ-U12J222UERJ-12YJ 222U; ERJ12YJ222U.; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057634-ERJ12YJ222U
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 4.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 600 µm
Weight: 26.988746 mg
Resistance: 2.2 kΩ
Power Rating: 750 mW
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4532
Case / Package: 1812
Alternative Parts (Cross-Reference): ERJ12YJ202U; ERJ12YJ242U; ERJ-12NF2001U; ERJ-U12J222UERJ-12YJ222U; ERJ12YJ222U.;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812

Buy Now
SMD 0.75W 2200ohm 200V Resistor - 52-ERJ12YJ222U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 2200ohm 200V Resistor
52-ERJ12YJ222U
SMD 0.75W 2200ohm 200V Resistor 52-ERJ12YJ222U
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 2200ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1812, CHIP, ROHS COMPLIANT Product overview: ERJ12YJ222U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 2200ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 2200ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ222U can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 2200ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1812, CHIP, ROHS COMPLIANT Product overview: ERJ12YJ222U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 2200ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 2200ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ222U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057634-ERJ12YJ222U 52-ERJ12YJ222U
Product Name Chip Resistor - Surface Mount - ERJ12YJ222U SMD 0.75W 2200ohm 200V Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details