Panasonic Chip Resistor - Surface Mount - ERJ12YJ104U ERJ12YJ104U

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143941-ERJ12YJ104U Termination: SMD/SMT Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 100 kΩ Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812 Max Operating Temperature: 155 °C Case Code (Metric): 4532
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143941-ERJ12YJ104U Termination: SMD/SMT Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 100 kΩ Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812 Max Operating Temperature: 155 °C Case Code (Metric): 4532
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ12YJ104U - 1143941-ERJ12YJ104U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ12YJ104U
1143941-ERJ12YJ104U
Chip Resistor - Surface Mount - ERJ12YJ104U 1143941-ERJ12YJ104U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143941-ERJ12YJ104U Termination: SMD/SMT Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 100 kΩ Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812 Max Operating Temperature: 155 °C Case Code (Metric): 4532

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143941-ERJ12YJ104U
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 4.5 mm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 100 kΩ
Power Rating: 750 mW
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812
Max Operating Temperature: 155 °C
Case Code (Metric): 4532

Buy Now
SMD 0.75W Resistor - 52-ERJ12YJ104U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W Resistor
52-ERJ12YJ104U
SMD 0.75W Resistor 52-ERJ12YJ104U
Res Thick Film 1812 100K Ohm 5% 0.75W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12YJ104U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ104U can be used for catalog matching and distributor lookup.

Res Thick Film 1812 100K Ohm 5% 0.75W ±200ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12YJ104U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ104U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1143941-ERJ12YJ104U 52-ERJ12YJ104U
Product Name Chip Resistor - Surface Mount - ERJ12YJ104U SMD 0.75W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details